Crouzet Monitor - Relay Output LUR24A

Description
Voltage Sensing AC/DC 24VAC
Description
Voltage Sensing AC/DC 24VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The LUR24A is a voltage control relay designed for AC or DC voltage monitoring with adjustable threshold and 5 to 50% hysteresis. It mounts on a DIN rail, accepts 24 VAC input with ±15% tolerance, and features a single-pole double-throw relay with a 250 VAC/250 VDC switching rating and 2200 VA power capacity. The relay has a mechanical life of 30 × 10⁶ operations and an electrical life of 2 × 10⁵ operations at 2200 VA resistive load. It operates from -20°C to +60°C, includes an LED status indicator, and is UL listed and CSA recognized.

Datasheet Summary
Powered by GS/AI

The LUR24A is a voltage control relay designed for AC or DC voltage monitoring with adjustable threshold and 5 to 50% hysteresis. It mounts on a DIN rail, accepts 24 VAC input with ±15% tolerance, and features a single-pole double-throw relay with a 250 VAC/250 VDC switching rating and 2200 VA power capacity. The relay has a mechanical life of 30 × 10⁶ operations and an electrical life of 2 × 10⁵ operations at 2200 VA resistive load. It operates from -20°C to +60°C, includes an LED status indicator, and is UL listed and CSA recognized.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Relay Output - LUR24A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
LUR24A
Monitor - Relay Output LUR24A
Voltage Sensing AC/DC 24VAC

Voltage Sensing AC/DC 24VAC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays
Product Number LUR24A
Product Name Monitor - Relay Output
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553290480000 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
TO-5/.100 Grid Relays - 1617571-7 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details