Industrial Relays VOLT CONTRL RELAY
Voltage Sensing AC/DC 110VAC
RELAY, VOLTAGE SENSING, SPDT, 110VAC; Product Range:UR Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:-; No. of Pins:11 RoHS Compliant: No
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | LUR110A | LUR110A | 99F3727 |
| Product Name | Industrial Relays | Monitor - Relay Output | Relay, Voltage Sensing, Spdt, 110Vac; Product Range Crouzet |
| Approvals | RoHS | ||
| Operating Temp | -4 to 140 F (-20 to 60 C) | ||
| Mounting | Socket or Plug-in Style; Socket |