Crouzet Relay;E-Mech;Control;SPDT;Cur-Rtg 10A;Ctrl-V 110AC;Vol-Rtg 250AC;Plug-in;11 Pin LUR 110A

Description
Controls AC and DC voltages, with and without memory. When the voltage reaches the threshold set point the output changes state at the end of the selected time delay. Once the voltage drops below the hysteresis (% of the threshold) the output changes instantly. In memory mode the relay remains in the faulted condition until the unit is reset manually. Approvals: UL and cUL Listed and CSA Certified. MUS Series: Underfoot and Overvoltage — Monitors supply voltage. MUSF Series: Undervoltage/ Overvoltage Window — Monitors supply voltage. HU Series: Undervoltage and Overvoltage — Monitors separate voltage from unit supply voltage. All models have 5 amp output relay. Protect expensive equipment from over and under voltage problems. Features: MUS/MUSF Space Saving 17.55 mm Package HU Series Space Saving 35 mm Package Built-In Time Delays to Eliminate Nuisance Tripping Monitors AC and DC Voltages Measures From 0.2 to 600 V 5-50% Hysteresis Range Latching or Non-Latching Modes (Memory/No Memory) Frequency: 50/60 Hz
Description
Controls AC and DC voltages, with and without memory. When the voltage reaches the threshold set point the output changes state at the end of the selected time delay. Once the voltage drops below the hysteresis (% of the threshold) the output changes instantly. In memory mode the relay remains in the faulted condition until the unit is reset manually. Approvals: UL and cUL Listed and CSA Certified. MUS Series: Underfoot and Overvoltage — Monitors supply voltage. MUSF Series: Undervoltage/ Overvoltage Window — Monitors supply voltage. HU Series: Undervoltage and Overvoltage — Monitors separate voltage from unit supply voltage. All models have 5 amp output relay. Protect expensive equipment from over and under voltage problems. Features: MUS/MUSF Space Saving 17.55 mm Package HU Series Space Saving 35 mm Package Built-In Time Delays to Eliminate Nuisance Tripping Monitors AC and DC Voltages Measures From 0.2 to 600 V 5-50% Hysteresis Range Latching or Non-Latching Modes (Memory/No Memory) Frequency: 50/60 Hz

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Control;SPDT;Cur-Rtg 10A;Ctrl-V 110AC;Vol-Rtg 250AC;Plug-in;11 Pin - 70158790 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Control;SPDT;Cur-Rtg 10A;Ctrl-V 110AC;Vol-Rtg 250AC;Plug-in;11 Pin
70158790
Relay;E-Mech;Control;SPDT;Cur-Rtg 10A;Ctrl-V 110AC;Vol-Rtg 250AC;Plug-in;11 Pin 70158790
Controls AC and DC voltages, with and without memory. When the voltage reaches the threshold set point the output changes state at the end of the selected time delay. Once the voltage drops below the hysteresis (% of the threshold) the output changes instantly. In memory mode the relay remains in the faulted condition until the unit is reset manually. Approvals: UL and cUL Listed and CSA Certified. MUS Series: Underfoot and Overvoltage — Monitors supply voltage. MUSF Series: Undervoltage/ Overvoltage Window — Monitors supply voltage. HU Series: Undervoltage and Overvoltage — Monitors separate voltage from unit supply voltage. All models have 5 amp output relay. Protect expensive equipment from over and under voltage problems. Features: MUS/MUSF Space Saving 17.55 mm Package HU Series Space Saving 35 mm Package Built-In Time Delays to Eliminate Nuisance Tripping Monitors AC and DC Voltages Measures From 0.2 to 600 V 5-50% Hysteresis Range Latching or Non-Latching Modes (Memory/No Memory) Frequency: 50/60 Hz

Controls AC and DC voltages, with and without memory. When the voltage reaches the threshold set point the output changes state at the end of the selected time delay. Once the voltage drops below the hysteresis (% of the threshold) the output changes instantly. In memory mode the relay remains in the faulted condition until the unit is reset manually. Approvals: UL and cUL Listed and CSA Certified. MUS Series: Underfoot and Overvoltage — Monitors supply voltage. MUSF Series: Undervoltage/ Overvoltage Window — Monitors supply voltage. HU Series: Undervoltage and Overvoltage — Monitors separate voltage from unit supply voltage. All models have 5 amp output relay. Protect expensive equipment from over and under voltage problems.
Features:

  • MUS/MUSF Space Saving 17.55 mm Package
  • HU Series Space Saving 35 mm Package
  • Built-In Time Delays to Eliminate Nuisance Tripping
  • Monitors AC and DC Voltages
  • Measures From 0.2 to 600 V
  • 5-50% Hysteresis Range
  • Latching or Non-Latching Modes
  • (Memory/No Memory)
  • Frequency: 50/60 Hz
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70158790
Product Name Relay;E-Mech;Control;SPDT;Cur-Rtg 10A;Ctrl-V 110AC;Vol-Rtg 250AC;Plug-in;11 Pin
Relay Type General
Poles Single Pole (SP)
Throw Double Throw
Approvals UL, CSA
Operating Temp -4 F (-20 C)
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Force Guided Relays - 102490 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details