The LSR24D is a DIN-rail or panel-mounted under voltage relay for 24 VDC applications, designed to de-energize its single-pole double-throw relay when the supply voltage falls below a user-adjustable threshold with 5 to 20% hysteresis. It operates automatically, ignores input pulses or drops under 100 ms, and features a 250 VAC/250 VDC switching capability with a 2200 VA resistive load rating. The relay has a mechanical life of 30 × 10⁶ operations and an electrical life of 2 × 10⁵ operations at rated load. Operating temperature ranges from -10°C to +60°C, and the unit weighs 100 g. It is UL listed and CSA recognized.
Voltage Sensing AC/DC 24VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | LSR24D |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |