Impulse Relay DPDT (2 Form C) 110VAC Coil Socketable
RELAY, DPDT, 250VAC, 10A; Contact Configuration:DPDT; Coil Voltage:110VAC; Contact Current:10A; Product Range:JRS2 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Depth:75mm RoHS Compliant: No
Industrial Relays ALTERNATING RELAY
Alternating Relay,11-Pin,110VAC
The electronic alternating relay is designed to replace mechanical style devices used in control applications requiring a duplexing or alternating action of the control circuits to operate pumps, compressors, etc. Two LEDs are located on the top of dust resistant enclosure to provide the status of the relay.
Features:
RELAY IMPULSE DPDT 10A 110V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 646-1159-ND | 80C0742 | LJRS2110A | LJRS2110A | 70159435 | LJRS2110A |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 10A; Contact Configuration Crouzet | Industrial Relays | SRLC Alternating | Relay;E-Mech;Alternating;DPDT;Cur-Rtg 10A;Ctrl-V 110AC;Vol-Rtg 250AC/DC;11 Pin | Relays - Power Relays, Over 2 Amps |
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Features | Visual Indicator | Latching | ||||
| Approvals | RoHS | UL |