Industrial Relays CURRENT CONTROL RELAY
Controls AC and DC currents with and without memory. When the current reaches the threshold set point, the output changes state at the end of the selected time delay. Once the current drops below the hysteresis (% of the threshold), the output changes state instantly. In memory mode, the relay remains in the faulted condition until the unit is reset manually. HI, EI Series are over- or under-current selectable. Ideal for where maintaining current levels is crucial for equipment protection. Outputs rated for 8 A resistive loads. Approvals: UL and cUL listed and CSA Certified. IRT models UL Recognized only.
Features:
Current Sensing AC 110VAC
Current Monitoring Relay, 11-Pin, Plug-in,110 VAC RoHS Compliant: No
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | LIRT110A | 70159433 | LIRT110A | 27M1645 |
| Product Name | Industrial Relays | Relay;E-Mech;Control;SPDT;Cur-Rtg 10A;Ctrl-V 110AC;Vol-Rtg 250AC;Socket Mnt | Monitor - Relay Output | Current Monitoring Relay, 11-Pin, Plug-In,110 Vac Rohs Compliant Crouzet |
| Relay Type | General | |||
| Mounting | Socket or Plug-in Style | |||
| Poles | Single Pole (SP) | |||
| Throw | Double Throw | |||
| Approvals | UL, CSA | RoHS |