Crouzet Sensors,Transducers IMC3361C

Description
Manufacturer: Crouzet USA Win Source Part Number: 126616-IMC3361C Category: Sensors,Transducers Family: Proximity Sensors Termination Style: Cable Leads Operating Temperature Range: -25°C ~ 70°C Package: Cylinder, Threaded - M6 Ingress Protection: IP67 Shielding: Shielded Output Type: PNP-NC, 3-Wire Operating Supply Voltage: 10 VDC ~ 30 VDC Sensor Type: Inductive Sensing Distance: 0.039" (1mm) Material - Body: Stainless Steel Indicator: LED Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Crouzet USA Win Source Part Number: 126616-IMC3361C Category: Sensors,Transducers Family: Proximity Sensors Termination Style: Cable Leads Operating Temperature Range: -25°C ~ 70°C Package: Cylinder, Threaded - M6 Ingress Protection: IP67 Shielding: Shielded Output Type: PNP-NC, 3-Wire Operating Supply Voltage: 10 VDC ~ 30 VDC Sensor Type: Inductive Sensing Distance: 0.039" (1mm) Material - Body: Stainless Steel Indicator: LED Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors,Transducers - 126616-IMC3361C - Win Source Electronics
Laguna Hills, CA, United States
Sensors,Transducers
126616-IMC3361C
Sensors,Transducers 126616-IMC3361C
Manufacturer: Crouzet USA Win Source Part Number: 126616-IMC3361C Category: Sensors,Transducers Family: Proximity Sensors Termination Style: Cable Leads Operating Temperature Range: -25°C ~ 70°C Package: Cylinder, Threaded - M6 Ingress Protection: IP67 Shielding: Shielded Output Type: PNP-NC, 3-Wire Operating Supply Voltage: 10 VDC ~ 30 VDC Sensor Type: Inductive Sensing Distance: 0.039" (1mm) Material - Body: Stainless Steel Indicator: LED Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Crouzet USA
Win Source Part Number: 126616-IMC3361C
Category: Sensors,Transducers
Family: Proximity Sensors
Termination Style: Cable Leads
Operating Temperature Range: -25°C ~ 70°C
Package: Cylinder, Threaded - M6
Ingress Protection: IP67
Shielding: Shielded
Output Type: PNP-NC, 3-Wire
Operating Supply Voltage: 10 VDC ~ 30 VDC
Sensor Type: Inductive
Sensing Distance: 0.039" (1mm)
Material - Body: Stainless Steel
Indicator: LED
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 126616-IMC3361C
Product Name Sensors,Transducers
Unlock Full Specs
to access all available technical data

Similar Products