Manufacturer: Crouzet USA
Win Source Part Number: 115852-IMC323010C
Category: Sensors,Transducers
Family: Proximity Sensors
Termination Style: Cable Leads
Operating Temperature Range: -25°C ~ 70°C
Package: Cylinder, Threaded - M30
Ingress Protection: IP67
Shielding: Shielded
Output Type: PNP-NO, 3-Wire
Operating Supply Voltage: 10 VDC ~ 30 VDC
Sensor Type: Inductive
Sensing Distance: 0.394" (10mm)
Material - Body: Nickel-Plated Brass
Indicator: LED
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 115852-IMC323010C |
| Product Name | Sensors,Transducers |