Manufacturer: Crouzet
Win Source Part Number: 1073261-IMC22122C
Termination Style: Cable Leads
Ingress Protection: IP67
Output Type: NPN-NO, 3-Wire
Sensor Type: Inductive
Sensing Distance: 0.079" (2mm)
Material - Body: Nickel-Plated Brass
Indicator: LED
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 70°C
Dimension: Cylinder, Threaded - M12
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1073261-IMC22122C |
| Product Name | Proximity Sensors - IMC22122C |
| Operation Distance | 0.0790 inch (2.01 mm) |