Crouzet Monitor - Relay Output DWRS440A

Description
Phase Loss, Phase Sequence 440VAC
Description
Phase Loss, Phase Sequence 440VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The DWRS440A is a phase control relay designed to monitor the phase sequence and detect loss of any phase in three-phase power supplies. It features a single-pole double-throw (SPDT) output relay that is energized when the phase sequence is correct and de-energized when there is a phase loss or reversal. The relay operates on input power ranging from 220 to 440 VAC at 60 Hz, with a power consumption of 3 VA at 220 V. The maximum load capacity is 10 A for AC resistive loads and 1 A for inductive loads, with a maximum switching voltage of 250 VAC and 250 VDC. The relay has a mechanical life of 30 million operations and an electrical life of 200,000 operations at a 2200 VA resistive load. It operates effectively in temperatures ranging from -10°C to +60°C and weighs 200 grams. The product is suitable for DIN-rail or panel mounting, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The DWRS440A is a phase control relay designed to monitor the phase sequence and detect loss of any phase in three-phase power supplies. It features a single-pole double-throw (SPDT) output relay that is energized when the phase sequence is correct and de-energized when there is a phase loss or reversal. The relay operates on input power ranging from 220 to 440 VAC at 60 Hz, with a power consumption of 3 VA at 220 V. The maximum load capacity is 10 A for AC resistive loads and 1 A for inductive loads, with a maximum switching voltage of 250 VAC and 250 VDC. The relay has a mechanical life of 30 million operations and an electrical life of 200,000 operations at a 2200 VA resistive load. It operates effectively in temperatures ranging from -10°C to +60°C and weighs 200 grams. The product is suitable for DIN-rail or panel mounting, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Relay Output - DWRS440A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
DWRS440A
Monitor - Relay Output DWRS440A
Phase Loss, Phase Sequence 440VAC

Phase Loss, Phase Sequence 440VAC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays
Product Number DWRS440A
Product Name Monitor - Relay Output
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553292200074 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Monitoring Relays - 2408923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power (Phase) Sensing Sequence
Approvals RoHS
View Details
Signal Relays - 1-1393763-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers