The UR series is a voltage control relay for AC or DC applications, featuring adjustable threshold settings with 5 to 50% hysteresis, manual or automatic operation, and an LED status indicator. It mounts on DIN-rail with 11-pin plug-in compatibility, accepts input voltages of 24, 48, 110, or 220 VAC or 24 VDC, and operates over a temperature range of -20°C to +60°C. The relay has a 250 VAC/250 VDC switching rating, a 2200 VA power handling capacity, 30 million mechanical operations life, and 200,000 electrical operations at resistive load. It is UL listed and CSA recognized. The part number DUR24D is not listed, but the series includes 24VDC input as an optional configuration.
Voltage Sensing AC/DC 24VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | DUR24D |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |