RELAY, VOLTAGE SENSING, SPDT, 220VAC; Product Range:SR Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:DIN Rail, Panel; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:- RoHS Compliant: No
Industrial Relays DIN RAIL, 220VAC UNDR VLTGE RLY
| Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | DSR220A | 28C3382 | DSR220A |
| Product Name | Monitor - Relay Output | Relay, Voltage Sensing, Spdt, 220Vac; Product Range Crouzet | Industrial Relays |
| Approvals | RoHS | ||
| Operating Temp | 14 to 140 F (-10 to 60 C) | ||
| Mounting | DIN; DIN Rail, Panel |