Industrial Relays DIN RAIL, 110VAC UNDR VLTGE RLY
VOLTAGE SENSING RELAY, SPDT, 110V, SCREW; Product Range:SR Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:DIN Rail, Panel; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:- RoHS Compliant: No
Voltage Sensing AC/DC 110VAC
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | DSR110A | 28C3380 | DSR110A |
| Product Name | Industrial Relays | Voltage Sensing Relay, Spdt, 110V, Screw; Product Range Crouzet | Monitor - Relay Output |
| Mounting | DIN; DIN Rail, Panel | ||
| Poles | Single Pole (SP) | ||
| Throw | Double Throw |