Crouzet Relay;E-Mech;Control;SPDT;Cur-Rtg 10A;Ctrl-V 110AC;Vol-Rtg 250AC;IRT Series DIRT110A

Description
Controls AC and DC currents with and without memory. When the current reaches the threshold set point, the output changes state at the end of the selected time delay. Once the current drops below the hysteresis (% of the threshold), the output changes state instantly. In memory mode, the relay remains in the faulted condition until the unit is reset manually. HI, EI Series are over- or under-current selectable. Ideal for where maintaining current levels is crucial for equipment protection. Outputs rated for 8 A resistive loads. Approvals: UL and cUL listed and CSA Certified. IRT models UL Recognized only. Features: Monitor AC or DC Current HI Series Monitor 5 mA to 10 A MIC Series Monitor 2 A to 20 A MIC Series Has Built-In Current Transformer Selectable Memory Function Monitor Over and Under Current
Datasheet
Description
Controls AC and DC currents with and without memory. When the current reaches the threshold set point, the output changes state at the end of the selected time delay. Once the current drops below the hysteresis (% of the threshold), the output changes state instantly. In memory mode, the relay remains in the faulted condition until the unit is reset manually. HI, EI Series are over- or under-current selectable. Ideal for where maintaining current levels is crucial for equipment protection. Outputs rated for 8 A resistive loads. Approvals: UL and cUL listed and CSA Certified. IRT models UL Recognized only. Features: Monitor AC or DC Current HI Series Monitor 5 mA to 10 A MIC Series Monitor 2 A to 20 A MIC Series Has Built-In Current Transformer Selectable Memory Function Monitor Over and Under Current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Control;SPDT;Cur-Rtg 10A;Ctrl-V 110AC;Vol-Rtg 250AC;IRT Series - 70159434 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Control;SPDT;Cur-Rtg 10A;Ctrl-V 110AC;Vol-Rtg 250AC;IRT Series
70159434
Relay;E-Mech;Control;SPDT;Cur-Rtg 10A;Ctrl-V 110AC;Vol-Rtg 250AC;IRT Series 70159434
Controls AC and DC currents with and without memory. When the current reaches the threshold set point, the output changes state at the end of the selected time delay. Once the current drops below the hysteresis (% of the threshold), the output changes state instantly. In memory mode, the relay remains in the faulted condition until the unit is reset manually. HI, EI Series are over- or under-current selectable. Ideal for where maintaining current levels is crucial for equipment protection. Outputs rated for 8 A resistive loads. Approvals: UL and cUL listed and CSA Certified. IRT models UL Recognized only. Features: Monitor AC or DC Current HI Series Monitor 5 mA to 10 A MIC Series Monitor 2 A to 20 A MIC Series Has Built-In Current Transformer Selectable Memory Function Monitor Over and Under Current

Controls AC and DC currents with and without memory. When the current reaches the threshold set point, the output changes state at the end of the selected time delay. Once the current drops below the hysteresis (% of the threshold), the output changes state instantly. In memory mode, the relay remains in the faulted condition until the unit is reset manually. HI, EI Series are over- or under-current selectable. Ideal for where maintaining current levels is crucial for equipment protection. Outputs rated for 8 A resistive loads. Approvals: UL and cUL listed and CSA Certified. IRT models UL Recognized only.
Features:

  • Monitor AC or DC Current
  • HI Series Monitor 5 mA to 10 A
  • MIC Series Monitor 2 A to 20 A
  • MIC Series Has Built-In Current Transformer
  • Selectable Memory Function
  • Monitor Over and Under Current
Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
DIRT110A
Industrial Relays DIRT110A
Industrial Relays CURRENT CONTROL RELAY

Industrial Relays CURRENT CONTROL RELAY

Buy Now Datasheet
Monitor - Relay Output - DIRT110A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
DIRT110A
Monitor - Relay Output DIRT110A
Current Sensing AC 110VAC

Current Sensing AC 110VAC

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Electromechanical Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number 70159434 DIRT110A DIRT110A
Product Name Relay;E-Mech;Control;SPDT;Cur-Rtg 10A;Ctrl-V 110AC;Vol-Rtg 250AC;IRT Series Industrial Relays Monitor - Relay Output
Relay Type General
Mounting DIN
Poles Single Pole (SP)
Throw Double Throw
Approvals UL, CSA RoHS
Unlock Full Specs
to access all available technical data