The DIAR.T series is a current control relay designed to monitor AC currents from 5 to 100 A RMS, with automatic or manual unlatching and adjustable hysteresis from 5% to 50%. It operates on 24 VDC or 24, 48, 110, or 220 VAC input power, with a maximum power consumption of 3 VA. The unit includes a built-in start-up inhibit with adjustable delay from 0.1 to 10 seconds and uses a plug-in 11-pin mounting style. The output relay is rated for 10 A AC resistive or 1 A DC inductive load, with a maximum switching voltage of 250 VAC or 30 VDC, and a mechanical life of 30 × 10⁴ operations. It is UL listed and CSA recognized. The device is rated for operation from -10°C to +60°C and weighs 200 g.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | DIART110A |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |