Crouzet Timer Relays BM1R16MV1

Description
Crouzet BM1R16MV1 Timer Relay
Request a Quote Datasheet
Description
Crouzet BM1R16MV1 Timer Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer Relays - 1363218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Relays
1363218
Timer Relays 1363218
Crouzet BM1R16MV1 Timer Relay

Crouzet BM1R16MV1 Timer Relay

Supplier's Site
Multifunction Timer, 0.5S-10 Days, 1 Co; Contact Voltage Vdc Crouzet - 03AC6354 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Timer, 0.5S-10 Days, 1 Co; Contact Voltage Vdc Crouzet
03AC6354
Multifunction Timer, 0.5S-10 Days, 1 Co; Contact Voltage Vdc Crouzet 03AC6354
MULTIFUNCTION TIMER, 0.5S-10 DAYS, 1 CO; Contact Voltage VDC:30VDC; Time Min:0.5s; Time Max:10Days; Product Range:Syrline Series; Contact Configuration:SPDT; Contact Current:16A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC RoHS Compliant: Yes

MULTIFUNCTION TIMER, 0.5S-10 DAYS, 1 CO; Contact Voltage VDC:30VDC; Time Min:0.5s; Time Max:10Days; Product Range:Syrline Series; Contact Configuration:SPDT; Contact Current:16A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Time Delay Relay, Spdt, 0.5S-10Day, 240V; Contact Voltage Vdc Crouzet - 56AC5173 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spdt, 0.5S-10Day, 240V; Contact Voltage Vdc Crouzet
56AC5173
Time Delay Relay, Spdt, 0.5S-10Day, 240V; Contact Voltage Vdc Crouzet 56AC5173
TIME DELAY RELAY, SPDT, 0.5S-10DAY, 240V; Contact Voltage VDC:-; Time Min:0.5s; Time Max:10Days; Product Range:Syrline Series; Contact Configuration:SPDT; Contact Current:16A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

TIME DELAY RELAY, SPDT, 0.5S-10DAY, 240V; Contact Voltage VDC:-; Time Min:0.5s; Time Max:10Days; Product Range:Syrline Series; Contact Configuration:SPDT; Contact Current:16A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1363218 03AC6354 56AC5173
Product Name Timer Relays Multifunction Timer, 0.5S-10 Days, 1 Co; Contact Voltage Vdc Crouzet Time Delay Relay, Spdt, 0.5S-10Day, 240V; Contact Voltage Vdc Crouzet
Mounting DIN; Din rail DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.1142 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Basic relay - 788-178 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Industrial Relay - 700-CF310E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details