Crouzet Panel Meters - Counters, Hour Meters 99792810

Description
COUNTER 7 CHAR 4.5-35V PANEL MT
Request a Quote Datasheet
Description
COUNTER 7 CHAR 4.5-35V PANEL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
99792810-ND
Panel Meters - Counters, Hour Meters 99792810-ND
COUNTER 7 CHAR 4.5-35V PANEL MT

COUNTER 7 CHAR 4.5-35V PANEL MT

Buy Now Datasheet
Counters - 7263217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counters
7263217
Counters 7263217
CHM15 Hour Counter 4.5-35Vdc

CHM15 Hour Counter 4.5-35Vdc

Supplier's Site
Hour And Watt Meter, 4.5Vdc To 35Vdc; No. Of Digits / Alpha Crouzet - 55W2167 - Newark, An Avnet Company
Chicago, IL, United States
Hour And Watt Meter, 4.5Vdc To 35Vdc; No. Of Digits / Alpha Crouzet
55W2167
Hour And Watt Meter, 4.5Vdc To 35Vdc; No. Of Digits / Alpha Crouzet 55W2167
HOUR AND WATT METER, 4.5VDC TO 35VDC; No. of Digits / Alpha:7; Digit Height:4mm; Supply Voltage Min:4.5VDC; Supply Voltage Max:35VDC; Panel Cutout Height:13mm; Panel Cutout Width:30mm; Operating Temperature Min:-10°C; Product Range:-RoHS Compliant: Yes

HOUR AND WATT METER, 4.5VDC TO 35VDC; No. of Digits / Alpha:7; Digit Height:4mm; Supply Voltage Min:4.5VDC; Supply Voltage Max:35VDC; Panel Cutout Height:13mm; Panel Cutout Width:30mm; Operating Temperature Min:-10°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electromechanical Timers Digital Counters Digital Counters
Product Number 99792810-ND 7263217 55W2167
Product Name Panel Meters - Counters, Hour Meters Counters Hour And Watt Meter, 4.5Vdc To 35Vdc; No. Of Digits / Alpha Crouzet
Operating Temperature 14 to 140 F (-10 to 60 C) 14 to ? F (-10 to ? C)
Instrument Type Timer
Technology Electromechanical
Direction Up Count Adding
Reset None None; No reset
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 8826951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bi-directional
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
Preset Counter, PS3 Series - PS3-22 - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details