Crouzet Counters, Hour Meters 99776616

Description
Totalizer 24VDC Panel Mount
Request a Quote Datasheet
Description
Totalizer 24VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - 99776616-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
99776616-ND
Counters, Hour Meters 99776616-ND
Totalizer 24VDC Panel Mount

Totalizer 24VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 99776616 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
99776616
Panel Meters - Counters, Hour Meters 99776616
COUNTER 5 CHAR 24V PANEL MOUNT

COUNTER 5 CHAR 24V PANEL MOUNT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - 99776616 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
99776616
Panel Meters - Counters, Hour Meters 99776616
Totalizer 24VDC Panel Mount

Totalizer 24VDC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 99776616-ND 99776616 99776616
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Width 33.5 mm (1.32 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers