Crouzet Counters 99772810

Description
CHM48 Hour Counter 10-30Vdc
Request a Quote Datasheet
Description
CHM48 Hour Counter 10-30Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters - 7259710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counters
7259710
Counters 7259710
CHM48 Hour Counter 10-30Vdc

CHM48 Hour Counter 10-30Vdc

Supplier's Site
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
966-1877-ND
Panel Meters - Counters, Hour Meters 966-1877-ND
COUNTER 8 CHAR 10-30V PANEL MT

COUNTER 8 CHAR 10-30V PANEL MT

Buy Now Datasheet
Hour Counter, 8 Digit, 10-30Vdc, Wht/red; No. Of Digits / Alpha Crouzet - 34T4483 - Newark, An Avnet Company
Chicago, IL, United States
Hour Counter, 8 Digit, 10-30Vdc, Wht/red; No. Of Digits / Alpha Crouzet
34T4483
Hour Counter, 8 Digit, 10-30Vdc, Wht/red; No. Of Digits / Alpha Crouzet 34T4483
HOUR COUNTER, 8 DIGIT, 10-30VDC, WHT/RED; No. of Digits / Alpha:8; Digit Height:4mm; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-15°C RoHS Compliant: Yes

HOUR COUNTER, 8 DIGIT, 10-30VDC, WHT/RED; No. of Digits / Alpha:8; Digit Height:4mm; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-15°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Digital Counters Electromechanical Timers Digital Counters
Product Number 7259710 966-1877-ND 34T4483
Product Name Counters Panel Meters - Counters, Hour Meters Hour Counter, 8 Digit, 10-30Vdc, Wht/red; No. Of Digits / Alpha Crouzet
Direction Up Count; Up Up Count
Functions Time Meter / Indicator (Clocks)
Reset None; No reset None
Display Type Wheels/Dial; Mechanical
Number of Digits 7
Unlock Full Specs
to access all available technical data

Similar Products

Preset Ratemeter, PS2 RP Series - PS2RPA - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 7350191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Display Type Wheels/Dial; Analogue
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details