Crouzet Panel Meters - Counters, Hour Meters 99761718

Description
COUNTER 7 CHAR 24V PANEL MOUNT
Datasheet
Description
COUNTER 7 CHAR 24V PANEL MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - 99761718 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
99761718
Panel Meters - Counters, Hour Meters 99761718
COUNTER 7 CHAR 24V PANEL MOUNT

COUNTER 7 CHAR 24V PANEL MOUNT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - 99761718 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
99761718
Panel Meters - Counters, Hour Meters 99761718
Time Counter (Hour Meter) 24VAC Panel Mount

Time Counter (Hour Meter) 24VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 99761718 99761718
Product Name Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Colors Decade Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
 - Digital Panel Meters for Resistance in Ohms (Ohmmeter), L20000R1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details