Crouzet Motors - AC, DC 8989B102

Description
Brushed DC Motor Gearmotor 397.5 RPM 104W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Gearmotor 397.5 RPM 104W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1716-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1716-ND
Motors - AC, DC 966-1716-ND
Brushed DC Motor Gearmotor 397.5 RPM 104W 24VDC

Brushed DC Motor Gearmotor 397.5 RPM 104W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 966-1716-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.1394 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Gear Motor - Hansen Series 148-6 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
DC Motors - 8777133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Gear Type Spur; Spur
Gearbox Ratio 94.37 : 1
View Details
L16-R Miniature Linear Servos for RC & Arduino 100mm 150:1 6 volts - L16-100-150-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-60V GP42-139 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.7 amps
View Details