Crouzet Dc Brush Motor, 104W, 3430Rpm, 24V; Dc Motor Type Crouzet 89890911

Description
DC BRUSH MOTOR, 104W, 3430RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3430rpm; Torque Max:290mN-m; Power Rating:104W; Motor Size:63mm; External Length:127.5mm; Product Range:89890 Series
Datasheet
Description
DC BRUSH MOTOR, 104W, 3430RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3430rpm; Torque Max:290mN-m; Power Rating:104W; Motor Size:63mm; External Length:127.5mm; Product Range:89890 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Brush Motor, 104W, 3430Rpm, 24V; Dc Motor Type Crouzet - 03AC6368 - Newark, An Avnet Company
Chicago, IL, United States
Dc Brush Motor, 104W, 3430Rpm, 24V; Dc Motor Type Crouzet
03AC6368
Dc Brush Motor, 104W, 3430Rpm, 24V; Dc Motor Type Crouzet 03AC6368
DC BRUSH MOTOR, 104W, 3430RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3430rpm; Torque Max:290mN-m; Power Rating:104W; Motor Size:63mm; External Length:127.5mm; Product Range:89890 Series

DC BRUSH MOTOR, 104W, 3430RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3430rpm; Torque Max:290mN-m; Power Rating:104W; Motor Size:63mm; External Length:127.5mm; Product Range:89890 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 03AC6368
Product Name Dc Brush Motor, 104W, 3430Rpm, 24V; Dc Motor Type Crouzet
Commutation Brush
DC Voltage Range 24.0 VDC
Output Power 0.1394 HP
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIH23-30-007A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.4 In-lbs (3.88 kg-cm)
View Details
DC-Micromotors Series 1336 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 3.45 in-oz/amp (24.37 mN-m/amp)
Rotor Inertia 7.93E-6 oz-in-sec² (5.60E-5 kg-cm²)
View Details
Brushed Motors - MMP TM40-285B-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushed DC Motor - 54ZYT Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details