DC BRUSH MOTOR, 104W, 3430RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3430rpm; Torque Max:290mN-m; Power Rating:104W; Motor Size:63mm; External Length:127.5mm; Product Range:89890 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 03AC6368 |
| Product Name | Dc Brush Motor, 104W, 3430Rpm, 24V; Dc Motor Type Crouzet |