Crouzet Motors - AC, DC 89890011

Description
Brushed DC Motor Standard 3430 RPM 104W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 3430 RPM 104W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1695-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1695-ND
Motors - AC, DC 966-1695-ND
Brushed DC Motor Standard 3430 RPM 104W 24VDC

Brushed DC Motor Standard 3430 RPM 104W 24VDC

Buy Now Datasheet
Dc Brush Motor, 24V, 3430Rpm; Dc Motor Type Crouzet - 96Y8914 - Newark, An Avnet Company
Chicago, IL, United States
Dc Brush Motor, 24V, 3430Rpm; Dc Motor Type Crouzet
96Y8914
Dc Brush Motor, 24V, 3430Rpm; Dc Motor Type Crouzet 96Y8914
DC BRUSH MOTOR, 24V, 3430RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3430rpm; Torque Max:290mN-m; Power Rating:104W; Motor Size:42mm; External Length:127.5mm; Product Range:89 890 Series RoHS Compliant: Yes

DC BRUSH MOTOR, 24V, 3430RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3430rpm; Torque Max:290mN-m; Power Rating:104W; Motor Size:42mm; External Length:127.5mm; Product Range:89 890 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category DC Motors DC Motors
Product Number 966-1695-ND 96Y8914
Product Name Motors - AC, DC Dc Brush Motor, 24V, 3430Rpm; Dc Motor Type Crouzet
Commutation Brush Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC 24.0 VDC
Output Power 0.1394 HP 0.1394 HP
Continuous Torque 2.6 In-lbs (2.96 kg-cm) 2.6 In-lbs (2.96 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Inner Rotor, Slotless - B2440NH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
16DCT Athlonix - Graphite Brush DC Motor - 16DCT 26G2 211E - Portescap
Specs
Commutation Brush
DC Voltage Range 15.0 VDC
Torque Constant 2.02 in-oz/amp (14.27 mN-m/amp)
View Details
Brushed Motors - MMP D33-455K-90V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details