DC BRUSH MOTOR, 24V, 3430RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3430rpm; Torque Max:290mN-m; Power Rating:104W; Motor Size:42mm; External Length:127.5mm; Product Range:89 890 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 96Y8914 |
| Product Name | Dc Brush Motor, 24V, 3430Rpm; Dc Motor Type Crouzet |