Crouzet DC Motors 8985A110

Description
Crouzet 8985A110 DC Geared Motor
Request a Quote
Description
Crouzet 8985A110 DC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 7893045 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
7893045
DC Motors 7893045
Crouzet 8985A110 DC Geared Motor

Crouzet 8985A110 DC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 7893045
Product Name DC Motors
Motor Type DC Motor
Commutation Brush
Continuous Torque 6.5 In-lbs (7.45 kg-cm)
Gear Type Planetary; Planetary
Unlock Full Specs
to access all available technical data

Similar Products

100mm mini linear servo - P16-100-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
42R-GB Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2238 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
Brushed DC Geared Motor - GB63 Series (63ZYT-125-24-736) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX40 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details