DC BRUSH MOTOR, 35W, 3000RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3000rpm; Torque Max:110mN-m; Power Rating:35W; Motor Size:42mm; External Length:112.6mm; Product Range:89850 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 03AC6367 |
| Product Name | Dc Brush Motor, 35W, 3000Rpm, 24V; Dc Motor Type Crouzet |