Crouzet Motors - AC, DC 89850008

Description
Brushed DC Motor Standard 3000 RPM 35W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 3000 RPM 35W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1693-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1693-ND
Motors - AC, DC 966-1693-ND
Brushed DC Motor Standard 3000 RPM 35W 24VDC

Brushed DC Motor Standard 3000 RPM 35W 24VDC

Buy Now Datasheet
Dc Brush Motor, 24V, 3000Rpm; Dc Motor Type Crouzet - 96Y8913 - Newark, An Avnet Company
Chicago, IL, United States
Dc Brush Motor, 24V, 3000Rpm; Dc Motor Type Crouzet
96Y8913
Dc Brush Motor, 24V, 3000Rpm; Dc Motor Type Crouzet 96Y8913
DC BRUSH MOTOR, 24V, 3000RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3000rpm; Torque Max:110mN-m; Power Rating:35W; Motor Size:42mm; External Length:112.6mm; Product Range:89 850 Series RoHS Compliant: Yes

DC BRUSH MOTOR, 24V, 3000RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3000rpm; Torque Max:110mN-m; Power Rating:35W; Motor Size:42mm; External Length:112.6mm; Product Range:89 850 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category DC Motors DC Motors
Product Number 966-1693-ND 96Y8913
Product Name Motors - AC, DC Dc Brush Motor, 24V, 3000Rpm; Dc Motor Type Crouzet
Commutation Brush Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC 24.0 VDC
Output Power 0.0469 HP 0.0469 HP
Continuous Torque 1.0 In-lbs (1.12 kg-cm) 1.0 In-lbs (1.12 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Coreless Motor - 1025N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
16DCT Athlonix - Precious Metal Brush DC Motor - 16DCT 26P2 213E - Portescap
Specs
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
View Details
Brushed Motors - MMP S22-346K-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details