Crouzet Dc Brush Motor, 12V, 3000Rpm; Dc Motor Type Crouzet 89850007

Description
DC BRUSH MOTOR, 12V, 3000RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:3000rpm; Torque Max:110mN-m; Power Rating:35W; Motor Size:42mm; External Length:112.6mm; Product Range:89 850 Series RoHS Compliant: Yes
Datasheet
Description
DC BRUSH MOTOR, 12V, 3000RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:3000rpm; Torque Max:110mN-m; Power Rating:35W; Motor Size:42mm; External Length:112.6mm; Product Range:89 850 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Brush Motor, 12V, 3000Rpm; Dc Motor Type Crouzet - 96Y8912 - Newark, An Avnet Company
Chicago, IL, United States
Dc Brush Motor, 12V, 3000Rpm; Dc Motor Type Crouzet
96Y8912
Dc Brush Motor, 12V, 3000Rpm; Dc Motor Type Crouzet 96Y8912
DC BRUSH MOTOR, 12V, 3000RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:3000rpm; Torque Max:110mN-m; Power Rating:35W; Motor Size:42mm; External Length:112.6mm; Product Range:89 850 Series RoHS Compliant: Yes

DC BRUSH MOTOR, 12V, 3000RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:3000rpm; Torque Max:110mN-m; Power Rating:35W; Motor Size:42mm; External Length:112.6mm; Product Range:89 850 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 96Y8912
Product Name Dc Brush Motor, 12V, 3000Rpm; Dc Motor Type Crouzet
Commutation Brush
DC Voltage Range 12.0 VDC
Output Power 0.0469 HP
Unlock Full Specs
to access all available technical data

Similar Products

EC-Pro PowerTool - 40EC-Pro PT 44 8B 7 - Portescap
Specs
DC Voltage Range 18.0 VDC
Torque Constant 0.9034 in-oz/amp (6.38 mN-m/amp)
Continuous Current 18.8 amps
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
DC-Micromotors Series 0816 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
Rotor Inertia 6.94E-7 oz-in-sec² (4.90E-6 kg-cm²)
View Details
424 oz-in Min.Holding torque, NEMA size 34 Frame Hybrid Stepper Motor - S9134M-D37 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.375 inch (9.5 mm)
Shaft Orientation Double-ended
Length 3.70 inch (94 mm)
View Details