DC BRUSH MOTOR, 12V, 3000RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:3000rpm; Torque Max:110mN-m; Power Rating:35W; Motor Size:42mm; External Length:112.6mm; Product Range:89 850 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 96Y8912 |
| Product Name | Dc Brush Motor, 12V, 3000Rpm; Dc Motor Type Crouzet |