DC BRUSH MOTOR, 57W, 3000RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3000rpm; Torque Max:180mN-m; Power Rating:57W; Motor Size:63mm; External Length:103mm; Product Range:89830 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 03AC6366 |
| Product Name | Dc Brush Motor, 57W, 3000Rpm, 24V; Dc Motor Type Crouzet |