DC BRUSH MOTOR, 12V, 2850RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:2850rpm; Torque Max:180mN-m; Power Rating:54W; Motor Size:42mm; External Length:103mm; Product Range:89 830 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 96Y8910 |
| Product Name | Dc Brush Motor, 12V, 2850Rpm; Dc Motor Type Crouzet |