Crouzet Dcmind Brush Motor, 3600Rpm, 90Vdc; Dc Motor Type Crouzet 89830009

Description
DCMIND BRUSH MOTOR, 3600RPM, 90VDC; DC Motor Type:Brushed; Supply Voltage VDC:-; Rotational Speed Max:-; Torque Max:-; Power Rating:-; Motor Size:-; External Length:-; Product Range:
Datasheet
Description
DCMIND BRUSH MOTOR, 3600RPM, 90VDC; DC Motor Type:Brushed; Supply Voltage VDC:-; Rotational Speed Max:-; Torque Max:-; Power Rating:-; Motor Size:-; External Length:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dcmind Brush Motor, 3600Rpm, 90Vdc; Dc Motor Type Crouzet - 51AC6761 - Newark, An Avnet Company
Chicago, IL, United States
Dcmind Brush Motor, 3600Rpm, 90Vdc; Dc Motor Type Crouzet
51AC6761
Dcmind Brush Motor, 3600Rpm, 90Vdc; Dc Motor Type Crouzet 51AC6761
DCMIND BRUSH MOTOR, 3600RPM, 90VDC; DC Motor Type:Brushed; Supply Voltage VDC:-; Rotational Speed Max:-; Torque Max:-; Power Rating:-; Motor Size:-; External Length:-; Product Range:

DCMIND BRUSH MOTOR, 3600RPM, 90VDC; DC Motor Type:Brushed; Supply Voltage VDC:-; Rotational Speed Max:-; Torque Max:-; Power Rating:-; Motor Size:-; External Length:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 51AC6761
Product Name Dcmind Brush Motor, 3600Rpm, 90Vdc; Dc Motor Type Crouzet
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIN23-25-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.9 In-lbs (2.24 kg-cm)
View Details
Brushless DC-Flat Motors Series 3216 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 5.07 in-oz/amp (35.8 mN-m/amp)
View Details
Brushed Motors - MMP S22-346G-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Geared Motor - WG2 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Gear Type Worm
Gearbox Ratio 25 to 75 : 1
View Details