Crouzet Motors - AC, DC 8981A104

Description
Brushed DC Motor Gearmotor 336 RPM 15W 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Gearmotor 336 RPM 15W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1704-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1704-ND
Motors - AC, DC 966-1704-ND
Brushed DC Motor Gearmotor 336 RPM 15W 12VDC

Brushed DC Motor Gearmotor 336 RPM 15W 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 966-1704-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0201 HP
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 50mm 150:1 6 volts - L16-50-150-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details
48R-FX Series Parallel Shaft AC Gearmotor - 0664 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-408) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
PMDC Spur Gearmotor - Hansen Series 116-4 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details