DC BRUSH MOTOR, 15W, 2920RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:2920rpm; Torque Max:50mN-m; Power Rating:15W; Motor Size:42mm; External Length:71.4mm; Product Range:89810 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 03AC6365 |
| Product Name | Dc Brush Motor, 15W, 2920Rpm, 24V; Dc Motor Type Crouzet |