DC BRUSH MOTOR, 12V, 2900RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:2900rpm; Torque Max:50mN-m; Power Rating:15W; Motor Size:42mm; External Length:71.4mm; Product Range:89 810 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 96Y8908 |
| Product Name | Dc Brush Motor, 12V, 2900Rpm; Dc Motor Type Crouzet |