DC BRUSH MOTOR, 24W, 3100RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3100rpm; Torque Max:75mN-m; Power Rating:24W; Motor Size:42mm; External Length:85mm; Product Range:89800 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 03AC6364 |
| Product Name | Dc Brush Motor, 24W, 3100Rpm, 24V; Dc Motor Type Crouzet |