Crouzet Dc Brush Motor, 24W, 3100Rpm, 24V; Dc Motor Type Crouzet 89800908

Description
DC BRUSH MOTOR, 24W, 3100RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3100rpm; Torque Max:75mN-m; Power Rating:24W; Motor Size:42mm; External Length:85mm; Product Range:89800 Series
Datasheet
Description
DC BRUSH MOTOR, 24W, 3100RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3100rpm; Torque Max:75mN-m; Power Rating:24W; Motor Size:42mm; External Length:85mm; Product Range:89800 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Brush Motor, 24W, 3100Rpm, 24V; Dc Motor Type Crouzet - 03AC6364 - Newark, An Avnet Company
Chicago, IL, United States
Dc Brush Motor, 24W, 3100Rpm, 24V; Dc Motor Type Crouzet
03AC6364
Dc Brush Motor, 24W, 3100Rpm, 24V; Dc Motor Type Crouzet 03AC6364
DC BRUSH MOTOR, 24W, 3100RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3100rpm; Torque Max:75mN-m; Power Rating:24W; Motor Size:42mm; External Length:85mm; Product Range:89800 Series

DC BRUSH MOTOR, 24W, 3100RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3100rpm; Torque Max:75mN-m; Power Rating:24W; Motor Size:42mm; External Length:85mm; Product Range:89800 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 03AC6364
Product Name Dc Brush Motor, 24W, 3100Rpm, 24V; Dc Motor Type Crouzet
Commutation Brush
DC Voltage Range 24.0 VDC
Output Power 0.0322 HP
Unlock Full Specs
to access all available technical data

Similar Products

42A-FX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1503 - Bodine Electric Company
Specs
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.2500 HP
View Details
FRAMELESS MOTOR - 38FSF09-D01003-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 16 in-oz/amp (113 mN-m/amp)
Output Power 0.0402 HP
View Details
22ECT82 Ultra EC Slotless Brushless DC Motor - 22ECT82 10B 6 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
Rotor Inertia 1.27E-6 oz-in-sec² (9.00E-6 kg-cm²)
View Details