Crouzet PwrSup;AC-DC;24VDC@4.2A Out;100-240VAC In:Pnl Mnt;Enclosed;Millenium Series 89450210

Description
Operating Voltage 12 to 24 V, Regulated power supplies Crouzet switching power supplies offer the highest quality with service life significantly higher than standard products. Short-Circuit and overload protection is standard on all models Power factor correction (PFC) is also available as an option. Power Supply part numbers 88 950 300 and 88 950 301 are DIN-rail mount power supplies with a housing designed to match the shape of the millennium controller. It is available in 12 and 24VDC models. All other supplies mount with optional panel mount or DIN-rail mounting brackets. The Output Voltage Can Be Adjusted from 100 to 120% with a Potentiometer In Order to Compensate for Possible Voltage Drops Output Voltage Existence Is Indicated By a Continuously Lit LED. A Flashing LED Indicates an Auto Protection Mode Regulated, Power Surge and Short Circuit Safe, the New Switching Power Supplies Easily Fit into Control Panels
Description
Operating Voltage 12 to 24 V, Regulated power supplies Crouzet switching power supplies offer the highest quality with service life significantly higher than standard products. Short-Circuit and overload protection is standard on all models Power factor correction (PFC) is also available as an option. Power Supply part numbers 88 950 300 and 88 950 301 are DIN-rail mount power supplies with a housing designed to match the shape of the millennium controller. It is available in 12 and 24VDC models. All other supplies mount with optional panel mount or DIN-rail mounting brackets. The Output Voltage Can Be Adjusted from 100 to 120% with a Potentiometer In Order to Compensate for Possible Voltage Drops Output Voltage Existence Is Indicated By a Continuously Lit LED. A Flashing LED Indicates an Auto Protection Mode Regulated, Power Surge and Short Circuit Safe, the New Switching Power Supplies Easily Fit into Control Panels

Suppliers

Company
Product
Description
Supplier Links
PwrSup;AC-DC;24VDC@4.2A Out;100-240VAC In:Pnl Mnt;Enclosed;Millenium Series - 70158908 - Allied Electronics, Inc.
Fort Worth, TX, USA
PwrSup;AC-DC;24VDC@4.2A Out;100-240VAC In:Pnl Mnt;Enclosed;Millenium Series
70158908
PwrSup;AC-DC;24VDC@4.2A Out;100-240VAC In:Pnl Mnt;Enclosed;Millenium Series 70158908
Operating Voltage 12 to 24 V, Regulated power supplies Crouzet switching power supplies offer the highest quality with service life significantly higher than standard products. Short-Circuit and overload protection is standard on all models Power factor correction (PFC) is also available as an option. Power Supply part numbers 88 950 300 and 88 950 301 are DIN-rail mount power supplies with a housing designed to match the shape of the millennium controller. It is available in 12 and 24VDC models. All other supplies mount with optional panel mount or DIN-rail mounting brackets. The Output Voltage Can Be Adjusted from 100 to 120% with a Potentiometer In Order to Compensate for Possible Voltage Drops Output Voltage Existence Is Indicated By a Continuously Lit LED. A Flashing LED Indicates an Auto Protection Mode Regulated, Power Surge and Short Circuit Safe, the New Switching Power Supplies Easily Fit into Control Panels

Operating Voltage 12 to 24 V, Regulated power supplies
Crouzet switching power supplies offer the highest quality with service life significantly higher than standard products. Short-Circuit and overload protection is standard on all models Power factor correction (PFC) is also available as an option. Power Supply part numbers 88 950 300 and 88 950 301 are DIN-rail mount power supplies with a housing designed to match the shape of the millennium controller. It is available in 12 and 24VDC models. All other supplies mount with optional panel mount or DIN-rail mounting brackets.

  • The Output Voltage Can Be Adjusted from 100 to 120% with a Potentiometer In Order to Compensate for Possible Voltage Drops
  • Output Voltage Existence Is Indicated By a Continuously Lit LED. A Flashing LED Indicates an Auto Protection Mode
  • Regulated, Power Surge and Short Circuit Safe, the New Switching Power Supplies Easily Fit into Control Panels
Supplier's Site
Power Supply - 8915624 - Radwell International
Willingboro, NJ, United States
Power Supply
8915624
Power Supply 8915624
PWR SPLY 100-240VAC > 24VDC, 2.5A,. FREE 2 YEAR RADWELL WARRANTY

PWR SPLY 100-240VAC > 24VDC, 2.5A,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies
Product Number 70158908 8915624
Product Name PwrSup;AC-DC;24VDC@4.2A Out;100-240VAC In:Pnl Mnt;Enclosed;Millenium Series Power Supply
Type DC Power Supply
Technology Switching Power Supply
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

40W Slimline Single Phase  Single Output Power Supplies - PS-S4012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-10-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2 amps
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details