Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Crouzet 88981133 PLC CPU
DIGITAL I/O PLC, 16-I/P, 10-O/P, 24VDC; No. of Digital Inputs:16; No. of Digital Outputs:10; Product Range:em4 Series RoHS Compliant: Yes
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 966-1823-ND | 1237005 | 32AC9491 | 88981133 |
| Product Name | Programmable (PLC, PAC) | PLCs - Programmable Logic Controllers | Digital I/o Plc, 16-I/p, 10-O/p, 24Vdc; No. Of Digital Inputs Crouzet | Controllers - Programmable (PLC, PAC) |
| Input | Analog Input; Digital | Analog Input; Analogue, digital | ||
| Output | Relay Output; Transistor Output; PWM | Relay Output; Frequency or Pulse; Pwm, relay | ||
| Computer Interface Options | Single Serial Interface; Ethernet | |||
| Network Options | Ethernet | |||
| Software | em4 Soft |