Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
PLC, eM4, ALERT, 16 INPUTS, 10 OUTPUTS, WHITE; No. of Digital Inputs:16; No. of Digital Outputs:10; Product Range:- RoHS Compliant: Yes
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 1464-1015-ND | 83X6188 | 88981114 |
| Product Name | Programmable (PLC, PAC) | Plc, Em4, Alert, 16 Inputs, 10 Outputs, White; No. Of Digital Inputs Crouzet | Controllers - Programmable (PLC, PAC) |
| Input | Analog Input; Digital | ||
| Output | Relay Output; Transistor Output; PWM | ||
| Computer Interface Options | Single Serial Interface | ||
| Software | em4 Soft | ||
| Power | 24VDC |