The Quarktwin Technology Ltd. part number 88981104 is a compact programmable logic controller (PLC) designed for easy programming using a graphical function block language. It features 16 digital inputs, including 4 high-speed inputs, and 8 analog inputs capable of handling both 0-10 V and 4-20 mA signals. The controller provides 10 digital outputs, which include solid-state and relay options, suitable for various industrial applications. This PLC operates on a nominal voltage of 24 VDC and has a protection rating of IP 40 on the front panel, making it suitable for moderate environmental conditions. It supports a wide operating temperature range from -20°C to +60°C and can withstand relative humidity levels of up to 95%. The device is certified according to IEC/EN standards, ensuring compliance with safety and electromagnetic compatibility requirements. The programming capabilities include a maximum of 1000 function blocks and a cycle time ranging from 2 ms to 90 ms, allowing for efficient processing of control tasks. The controller also features a built-in LCD display for easy monitoring and diagnostics. With a weight of approximately 310 g and dimensions of 124.6 x 90 x 60.4 mm, it is designed for DIN rail mounting, making it a practical choice for space-constrained installations.
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 1464-1011-ND | 88981104 |
| Product Name | Programmable (PLC, PAC) | Controllers - Programmable (PLC, PAC) |
| Input | Analog Input; Digital | |
| Output | Relay Output; Transistor Output; PWM | |
| Computer Interface Options | Single Serial Interface | |
| Software | em4 Soft | |
| Power | 24VDC |