Crouzet Programmable (PLC, PAC) 88975911

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 966-1903-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
966-1903-ND
Programmable (PLC, PAC) 966-1903-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
Controllers - Programmable (PLC, PAC) - 88975911 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88975911
Controllers - Programmable (PLC, PAC) 88975911
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
Starter Kit, Ethernet&bluetooth, 44-I/o; No. Of Analogue Inputs Crouzet - 61AC3995 - Newark, An Avnet Company
Chicago, IL, United States
Starter Kit, Ethernet&bluetooth, 44-I/o; No. Of Analogue Inputs Crouzet
61AC3995
Starter Kit, Ethernet&bluetooth, 44-I/o; No. Of Analogue Inputs Crouzet 61AC3995
STARTER KIT, ETHERNET&BLUETOOTH, 44-I/O; No. of Analogue Inputs:20; No. of Analogue Outputs:-; No. of Digital Inputs:16; No. of Digital Outputs:8; Meter Display Type:LCD; IP / NEMA Rating:IP20, IP40; Product Range:Millenium Evo RoHS Compliant: Yes

STARTER KIT, ETHERNET&BLUETOOTH, 44-I/O; No. of Analogue Inputs:20; No. of Analogue Outputs:-; No. of Digital Inputs:16; No. of Digital Outputs:8; Meter Display Type:LCD; IP / NEMA Rating:IP20, IP40; Product Range:Millenium Evo RoHS Compliant: Yes

Supplier's Site
Starter Kit, Ethernet&bluetooth, 44-I/o; No. Of Analog Inputs Crouzet - 58AC7780 - Newark, An Avnet Company
Chicago, IL, United States
Starter Kit, Ethernet&bluetooth, 44-I/o; No. Of Analog Inputs Crouzet
58AC7780
Starter Kit, Ethernet&bluetooth, 44-I/o; No. Of Analog Inputs Crouzet 58AC7780
STARTER KIT, ETHERNET&BLUETOOTH, 44-I/O; No. of Analog Inputs:20; No. of Analog Outputs:-; No. of Digital Inputs:16; No. of Digital Outputs:8; Meter Display Type:LCD; IP / NEMA Rating:IP20, IP40; Product Range:Millenium Evo Series

STARTER KIT, ETHERNET&BLUETOOTH, 44-I/O; No. of Analog Inputs:20; No. of Analog Outputs:-; No. of Digital Inputs:16; No. of Digital Outputs:8; Meter Display Type:LCD; IP / NEMA Rating:IP20, IP40; Product Range:Millenium Evo Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 966-1903-ND 88975911 61AC3995
Product Name Programmable (PLC, PAC) Controllers - Programmable (PLC, PAC) Starter Kit, Ethernet&bluetooth, 44-I/o; No. Of Analogue Inputs Crouzet
Input Analog Input; Digital
Output Relay Output
Computer Interface Options Ethernet
Network Options Ethernet
Software Crouzet Soft
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248320 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
ControlLogix 4 MB Controller - 1756-L72 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mounting Options Panel / Chassis Mount
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
2 suppliers