Crouzet Programmable (PLC, PAC) 88975111

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 966-1897-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
966-1897-ND
Programmable (PLC, PAC) 966-1897-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
PLCs - Programmable Logic Controllers - 1752518 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
1752518
PLCs - Programmable Logic Controllers 1752518
Crouzet 88975111 PLC CPU

Crouzet 88975111 PLC CPU

Supplier's Site
Controllers - Programmable (PLC, PAC) - 88975111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88975111
Controllers - Programmable (PLC, PAC) 88975111
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
Logic Controller, 36-I/p, 8-O/p, 24Vdc; No. Of Analog Inputs Crouzet - 57AC6405 - Newark, An Avnet Company
Chicago, IL, United States
Logic Controller, 36-I/p, 8-O/p, 24Vdc; No. Of Analog Inputs Crouzet
57AC6405
Logic Controller, 36-I/p, 8-O/p, 24Vdc; No. Of Analog Inputs Crouzet 57AC6405
LOGIC CONTROLLER, 36-I/P, 8-O/P, 24VDC; No. of Analog Inputs:20; No. of Analog Outputs:-; No. of Digital Inputs:16; No. of Digital Outputs:8; Meter Display Type:LCD; IP / NEMA Rating:IP20, IP40; Product Range:Millenium Evo Series RoHS Compliant: Yes

LOGIC CONTROLLER, 36-I/P, 8-O/P, 24VDC; No. of Analog Inputs:20; No. of Analog Outputs:-; No. of Digital Inputs:16; No. of Digital Outputs:8; Meter Display Type:LCD; IP / NEMA Rating:IP20, IP40; Product Range:Millenium Evo Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 966-1897-ND 1752518 88975111 57AC6405
Product Name Programmable (PLC, PAC) PLCs - Programmable Logic Controllers Controllers - Programmable (PLC, PAC) Logic Controller, 36-I/p, 8-O/p, 24Vdc; No. Of Analog Inputs Crouzet
Input Analog Input; Digital Digital
Output Relay Output Relay Output; Relay
Computer Interface Options Ethernet
Network Options Ethernet Ethernet
Software Crouzet Soft
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A5890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
PLC Module/Rack - 340499 - Radwell International
Allen-Bradley / Rockwell Automation
View Details