The Crouzet Logic Controller, part number 57AC6404, features 36 inputs (16 digital and 8 analog) and 8 digital outputs, operating at a nominal voltage of 24 VDC. It supports wireless programming and control via a Bluetooth interface and is compatible with the Crouzet Virtual Display. The controller can manage up to 1000 programming blocks, making it suitable for both simple and complex applications. It conforms to various EMC and low voltage directives, ensuring reliability in residential, commercial, and light-industrial environments. The device operates within a temperature range of -20 °C to +60 °C and has a maximum utilization altitude of 2000 meters. It is designed with an IP40 rating on the front panel and IP20 on the terminal block, providing adequate protection against dust and moisture. The controller also includes features such as power monitoring, protection against polarity inversions, and a backup time of 10 years for programs and settings in the event of a power failure.
Crouzet 88975101 PLC CPU
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
LOGIC CONTROLLER, 36-I/P, 8-O/P, 24VDC; No. of Analog Inputs:20; No. of Analog Outputs:-; No. of Digital Inputs:16; No. of Digital Outputs:8; Meter Display Type:LCD; IP / NEMA Rating:IP20, IP40; Product Range:Millenium Evo Series RoHS Compliant: Yes
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 1752517 | 966-1896-ND | 57AC6404 | 88975101 |
| Product Name | PLCs - Programmable Logic Controllers | Programmable (PLC, PAC) | Logic Controller, 36-I/p, 8-O/p, 24Vdc; No. Of Analog Inputs Crouzet | Controllers - Programmable (PLC, PAC) |
| Input | Digital | Analog Input; Digital | ||
| Output | Relay Output; Relay | Relay Output | ||
| Network Options | Rj45, smtp, ssl, tcp, udp, usb | |||
| Agency Approval | RoHS Certified | CE, cULus | ||
| Inputs | 16 | 16 | 16 | 16 |