Crouzet Programmable (PLC, PAC) 88975001

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 966-1898-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
966-1898-ND
Programmable (PLC, PAC) 966-1898-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
Controllers - Programmable (PLC, PAC) - 88975001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88975001
Controllers - Programmable (PLC, PAC) 88975001
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
Logic Controller, 36-I/p, 8-O/p, 24Vdc; No. Of Analog Inputs Crouzet - 57AC6402 - Newark, An Avnet Company
Chicago, IL, United States
Logic Controller, 36-I/p, 8-O/p, 24Vdc; No. Of Analog Inputs Crouzet
57AC6402
Logic Controller, 36-I/p, 8-O/p, 24Vdc; No. Of Analog Inputs Crouzet 57AC6402
LOGIC CONTROLLER, 36-I/P, 8-O/P, 24VDC; No. of Analog Inputs:20; No. of Analog Outputs:-; No. of Digital Inputs:16; No. of Digital Outputs:8; Meter Display Type:-; IP / NEMA Rating:IP20, IP40; Product Range:Millenium Evo Series RoHS Compliant: Yes

LOGIC CONTROLLER, 36-I/P, 8-O/P, 24VDC; No. of Analog Inputs:20; No. of Analog Outputs:-; No. of Digital Inputs:16; No. of Digital Outputs:8; Meter Display Type:-; IP / NEMA Rating:IP20, IP40; Product Range:Millenium Evo Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 966-1898-ND 88975001 57AC6402
Product Name Programmable (PLC, PAC) Controllers - Programmable (PLC, PAC) Logic Controller, 36-I/p, 8-O/p, 24Vdc; No. Of Analog Inputs Crouzet
Input Analog Input; Digital
Output Relay Output
Software Crouzet Soft
Power 24VDC
Mounting Options Panel / Chassis Mount; DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248300 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Lite version, RJ45, USB (type C port)
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
 - 1753-L32BBBP8A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details