Crouzet Programmable (PLC, PAC) 88974164

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 966-1570-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
966-1570-ND
Programmable (PLC, PAC) 966-1570-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC

Buy Now Datasheet
PLCs - Programmable Logic Controllers - 7424220 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
7424220
PLCs - Programmable Logic Controllers 7424220
Crouzet 88974164 Logic Module

Crouzet 88974164 Logic Module

Supplier's Site
LOGIC CONTROLLER; MILLENIUM 3C; 16/10 RELAY; 24VAC - 70159082 - Allied Electronics, Inc.
Fort Worth, TX, USA
LOGIC CONTROLLER; MILLENIUM 3C; 16/10 RELAY; 24VAC
70159082
LOGIC CONTROLLER; MILLENIUM 3C; 16/10 RELAY; 24VAC 70159082
Millenium 3 New Features: pH/ORP Measurement Expansion Module: Monitor and Control Water Quality Pools and Spas — Water Filtration Equipment — Agriculture Fountains — Food and Beverage Industry — Water Parks Cooling Towers — Salt-Water Chlorinators M3 Modem Interface: Interface Standard Telephone and GSM Cell Modems Send Alarms as Text Messages or E-mails Using Cell Modem Text Message Setpoints to the M3 and M3C Wireless RF Remote Control Module: Wireless Remote Control Inputs for the M3 and M3C Lights — Gates — Doors — Motors — Pumps — Alarms

Millenium 3 New Features:
pH/ORP Measurement Expansion Module:

  • Monitor and Control Water Quality
  • Pools and Spas — Water Filtration Equipment — Agriculture
  • Fountains — Food and Beverage Industry — Water Parks
  • Cooling Towers — Salt-Water Chlorinators
    M3 Modem Interface:
  • Interface Standard Telephone and GSM Cell Modems
  • Send Alarms as Text Messages or E-mails Using Cell Modem
  • Text Message Setpoints to the M3 and M3C
    Wireless RF Remote Control Module:
  • Wireless Remote Control Inputs for the M3 and M3C
  • Lights — Gates — Doors — Motors — Pumps — Alarms
Supplier's Site
Controllers - Programmable (PLC, PAC) - 88974164 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88974164
Controllers - Programmable (PLC, PAC) 88974164
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VAC

Buy Now Datasheet
Controller, Plc, 16 I/p, 10 O/p, 24Vac; No. Of Digital Inputs Crouzet - 64R1077 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Plc, 16 I/p, 10 O/p, 24Vac; No. Of Digital Inputs Crouzet
64R1077
Controller, Plc, 16 I/p, 10 O/p, 24Vac; No. Of Digital Inputs Crouzet 64R1077
CONTROLLER, PLC, 16 I/P, 10 O/P, 24VAC; No. of Digital Inputs:16; Supply Voltage:24VAC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

CONTROLLER, PLC, 16 I/P, 10 O/P, 24VAC; No. of Digital Inputs:16; Supply Voltage:24VAC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 966-1570-ND 7424220 70159082 88974164 64R1077
Product Name Programmable (PLC, PAC) PLCs - Programmable Logic Controllers LOGIC CONTROLLER; MILLENIUM 3C; 16/10 RELAY; 24VAC Controllers - Programmable (PLC, PAC) Controller, Plc, 16 I/p, 10 O/p, 24Vac; No. Of Digital Inputs Crouzet
Input Digital Digital DC Input
Output Relay Output Relay Output; Relay Relay Output
Software M3 Soft
Power 24VAC 24VAC
Mounting Options Panel / Chassis Mount; DIN Rail Din rail Panel DIN Rail
Unlock Full Specs
to access all available technical data