Crouzet Programmable (PLC, PAC) 88974162

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 966-1605-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
966-1605-ND
Programmable (PLC, PAC) 966-1605-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
PLCs - Programmable Logic Controllers - 7424223 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
7424223
PLCs - Programmable Logic Controllers 7424223
Crouzet 88974162 Logic Module

Crouzet 88974162 Logic Module

Supplier's Site
Controllers - Programmable (PLC, PAC) - 88974162 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88974162
Controllers - Programmable (PLC, PAC) 88974162
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
Controller, Plc, 16 I/p, 10 O/p, 24Vdc; No. Of Digital Inputs Crouzet - 75R7549 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Plc, 16 I/p, 10 O/p, 24Vdc; No. Of Digital Inputs Crouzet
75R7549
Controller, Plc, 16 I/p, 10 O/p, 24Vdc; No. Of Digital Inputs Crouzet 75R7549
CONTROLLER, PLC, 16 I/P, 10 O/P, 24VDC; No. of Digital Inputs:10; Supply Voltage:24VDC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

CONTROLLER, PLC, 16 I/P, 10 O/P, 24VDC; No. of Digital Inputs:10; Supply Voltage:24VDC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 966-1605-ND 7424223 88974162 75R7549
Product Name Programmable (PLC, PAC) PLCs - Programmable Logic Controllers Controllers - Programmable (PLC, PAC) Controller, Plc, 16 I/p, 10 O/p, 24Vdc; No. Of Digital Inputs Crouzet
Input Analog Input; Digital Digital
Output Transistor Output; PWM Relay Output; Solid state
Software M3 Soft
Power 24VDC
Mounting Options Panel / Chassis Mount; DIN Rail Din rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A5890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Guardlogix 5580 Controller - 1756-L81ES - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers