Crouzet PLC,XD26,16I/10O RLY,24 VDC LCD DSPLY,MILLENIUM 3 88974161

Description
PLC,XD26,16I/10O RLY,24 VDC LCD DSPLY,MILLENIUM 3
Request a Quote Datasheet
Description
PLC,XD26,16I/10O RLY,24 VDC LCD DSPLY,MILLENIUM 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLC,XD26,16I/10O RLY,24 VDC LCD DSPLY,MILLENIUM 3 - 88974161 - Heilind Electronics, Inc.
Wilmington, MA, United States
PLC,XD26,16I/10O RLY,24 VDC LCD DSPLY,MILLENIUM 3
88974161
PLC,XD26,16I/10O RLY,24 VDC LCD DSPLY,MILLENIUM 3 88974161
PLC,XD26,16I/10O RLY,24 VDC LCD DSPLY,MILLENIUM 3

PLC,XD26,16I/10O RLY,24 VDC LCD DSPLY,MILLENIUM 3

Buy Now
Programmable (PLC, PAC) - 966-1568-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
966-1568-ND
Programmable (PLC, PAC) 966-1568-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet
PLCs - Programmable Logic Controllers - 7048333 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
7048333
PLCs - Programmable Logic Controllers 7048333
Crouzet 88974161 Logic Control

Crouzet 88974161 Logic Control

Supplier's Site
LOGIC CONTROLLER; MILLENIUM 3C; 16/10 RELAY; 6 ANALOG INPUT; 24VDC - 70159080 - Allied Electronics, Inc.
Fort Worth, TX, USA
LOGIC CONTROLLER; MILLENIUM 3C; 16/10 RELAY; 6 ANALOG INPUT; 24VDC
70159080
LOGIC CONTROLLER; MILLENIUM 3C; 16/10 RELAY; 6 ANALOG INPUT; 24VDC 70159080
Millenium 3 New Features: pH/ORP Measurement Expansion Module: Monitor and Control Water Quality Pools and Spas — Water Filtration Equipment — Agriculture Fountains — Food and Beverage Industry — Water Parks Cooling Towers — Salt-Water Chlorinators M3 Modem Interface: Interface Standard Telephone and GSM Cell Modems Send Alarms as Text Messages or E-mails Using Cell Modem Text Message Setpoints to the M3 and M3C Wireless RF Remote Control Module: Wireless Remote Control Inputs for the M3 and M3C Lights — Gates — Doors — Motors — Pumps — Alarms

Millenium 3 New Features:
pH/ORP Measurement Expansion Module:

  • Monitor and Control Water Quality
  • Pools and Spas — Water Filtration Equipment — Agriculture
  • Fountains — Food and Beverage Industry — Water Parks
  • Cooling Towers — Salt-Water Chlorinators
    M3 Modem Interface:
  • Interface Standard Telephone and GSM Cell Modems
  • Send Alarms as Text Messages or E-mails Using Cell Modem
  • Text Message Setpoints to the M3 and M3C
    Wireless RF Remote Control Module:
  • Wireless Remote Control Inputs for the M3 and M3C
  • Lights — Gates — Doors — Motors — Pumps — Alarms
Supplier's Site
Controller, Plc, 16 I/p, 10 O/p, 24Vdc; No. Of Digital Inputs Crouzet - 64R1075 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Plc, 16 I/p, 10 O/p, 24Vdc; No. Of Digital Inputs Crouzet
64R1075
Controller, Plc, 16 I/p, 10 O/p, 24Vdc; No. Of Digital Inputs Crouzet 64R1075
CONTROLLER, PLC, 16 I/P, 10 O/P, 24VDC; No. of Digital Inputs:10; Supply Voltage:24VDC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

CONTROLLER, PLC, 16 I/P, 10 O/P, 24VDC; No. of Digital Inputs:10; Supply Voltage:24VDC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - 88974161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88974161
Controllers - Programmable (PLC, PAC) 88974161
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 88974161 966-1568-ND 7048333 70159080 64R1075 88974161
Product Name PLC,XD26,16I/10O RLY,24 VDC LCD DSPLY,MILLENIUM 3 Programmable (PLC, PAC) PLCs - Programmable Logic Controllers LOGIC CONTROLLER; MILLENIUM 3C; 16/10 RELAY; 6 ANALOG INPUT; 24VDC Controller, Plc, 16 I/p, 10 O/p, 24Vdc; No. Of Digital Inputs Crouzet Controllers - Programmable (PLC, PAC)
Output DC Output; Relay Output Relay Output Relay Output; Relay Relay Output
Inputs 16 16 16 16 10 16
Outputs 10 10 10 10 10
Input Analog Input; Digital Analog Input; Analogue, digital DC Input; Analog Input
Software M3 Soft
Unlock Full Specs
to access all available technical data