Crouzet Programmable (PLC, PAC) 88974153

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 966-1842-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
966-1842-ND
Programmable (PLC, PAC) 966-1842-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Buy Now Datasheet
Controller, Plc, 16 I/p, 10 O/p, 240Vac; No. Of Digital Inputs Crouzet - 61T7144 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Plc, 16 I/p, 10 O/p, 240Vac; No. Of Digital Inputs Crouzet
61T7144
Controller, Plc, 16 I/p, 10 O/p, 240Vac; No. Of Digital Inputs Crouzet 61T7144
CONTROLLER, PLC, 16 I/P, 10 O/P, 240VAC; No. of Digital Inputs:16; Supply Voltage:240VAC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

CONTROLLER, PLC, 16 I/P, 10 O/P, 240VAC; No. of Digital Inputs:16; Supply Voltage:240VAC; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - 88974153 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
88974153
Controllers - Programmable (PLC, PAC) 88974153
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 966-1842-ND 61T7144 88974153
Product Name Programmable (PLC, PAC) Controller, Plc, 16 I/p, 10 O/p, 240Vac; No. Of Digital Inputs Crouzet Controllers - Programmable (PLC, PAC)
Input Digital
Output Relay Output
Software M3 Soft
Power 115VAC; 230VAC
Mounting Options Panel / Chassis Mount; DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A589024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
PLC Module/Rack - 977907 - Radwell International
Allen-Bradley / Rockwell Automation
View Details